Zaber Technologies, Inc. Stepper motor with integrated controller, NEMA size 17 X-NMS17

Description
These NEMA size 17 and 23 stepper motors have built-in controllers. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V or 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. The motors connect to the USB 2.0 or RS-232 port of any computer and can be daisy-chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The chain also shares power, so multiple X-Series products can use a single power supply. NEMA 17 and 23 stepper motors with built-in controllers Up to 3000 rpm speed and 1.8 N⋅m torque Daisy-chains data and power with X-series products Home sensor and magnet included, optional away sensor Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
These NEMA size 17 and 23 stepper motors have built-in controllers. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V or 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. The motors connect to the USB 2.0 or RS-232 port of any computer and can be daisy-chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The chain also shares power, so multiple X-Series products can use a single power supply. NEMA 17 and 23 stepper motors with built-in controllers Up to 3000 rpm speed and 1.8 N⋅m torque Daisy-chains data and power with X-series products Home sensor and magnet included, optional away sensor Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper motor with integrated controller, NEMA size 17 - X-NMS17 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Stepper motor with integrated controller, NEMA size 17
X-NMS17
Stepper motor with integrated controller, NEMA size 17 X-NMS17
These NEMA size 17 and 23 stepper motors have built-in controllers. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V or 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. The motors connect to the USB 2.0 or RS-232 port of any computer and can be daisy-chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The chain also shares power, so multiple X-Series products can use a single power supply. NEMA 17 and 23 stepper motors with built-in controllers Up to 3000 rpm speed and 1.8 N⋅m torque Daisy-chains data and power with X-series products Home sensor and magnet included, optional away sensor Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

These NEMA size 17 and 23 stepper motors have built-in controllers. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V or 48 V power supply.

An indexed knob provides convenient manual control for versatile operation even without a computer. The motors connect to the USB 2.0 or RS-232 port of any computer and can be daisy-chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The chain also shares power, so multiple X-Series products can use a single power supply.

  • NEMA 17 and 23 stepper motors with built-in controllers
  • Up to 3000 rpm speed and 1.8 N⋅m torque
  • Daisy-chains data and power with X-series products
  • Home sensor and magnet included, optional away sensor
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Stepper Motors (rotary)
Product Number X-NMS17
Product Name Stepper motor with integrated controller, NEMA size 17
Torque Constant 8.21 in-oz/amp (58 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - TorquePower™ Plus TPP23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 25.3 VDC
Current per Phase 3 amps
View Details
Stepper Motor - 57HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 11.2 VDC
Number of Leads 4 to 8 #
View Details
Stepper Motors - 1816689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 198 In-oz (140 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
DSMH Series Hybrid Stepping Motor - Model DSM5776H-x8200 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 262 In-oz (185 N-cm)
Step Angle 1.80 degrees
View Details