Zaber Technologies, Inc. Motorized linear actuator, 50 mm travel, integrated controller, plus manual control X-NA08A50

Description
Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These actuators connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 20 mm high, these miniature actuators are excellent for applications where a small profile is required. Like all of Zaber's products, the X-NA Series is designed to be 'plug and play' and very easy to set up and operate. Please see our TSB linear slides for more information on compatible slides. 25 and 50 mm travel Up to 30 mm/s speed and up to 25 N thrust Hardened ball-tip (removable so you can use the built-in threaded tip or a flat tip) Designed to replace standard micrometer heads on manual translation stages Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These actuators connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 20 mm high, these miniature actuators are excellent for applications where a small profile is required. Like all of Zaber's products, the X-NA Series is designed to be 'plug and play' and very easy to set up and operate. Please see our TSB linear slides for more information on compatible slides. 25 and 50 mm travel Up to 30 mm/s speed and up to 25 N thrust Hardened ball-tip (removable so you can use the built-in threaded tip or a flat tip) Designed to replace standard micrometer heads on manual translation stages Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized linear actuator, 50 mm travel, integrated controller, plus manual control - X-NA08A50 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized linear actuator, 50 mm travel, integrated controller, plus manual control
X-NA08A50
Motorized linear actuator, 50 mm travel, integrated controller, plus manual control X-NA08A50
Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These actuators connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 20 mm high, these miniature actuators are excellent for applications where a small profile is required. Like all of Zaber's products, the X-NA Series is designed to be 'plug and play' and very easy to set up and operate. Please see our TSB linear slides for more information on compatible slides. 25 and 50 mm travel Up to 30 mm/s speed and up to 25 N thrust Hardened ball-tip (removable so you can use the built-in threaded tip or a flat tip) Designed to replace standard micrometer heads on manual translation stages Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer.

These actuators connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 20 mm high, these miniature actuators are excellent for applications where a small profile is required. Like all of Zaber's products, the X-NA Series is designed to be 'plug and play' and very easy to set up and operate.

Please see our TSB linear slides for more information on compatible slides.

  • 25 and 50 mm travel
  • Up to 30 mm/s speed and up to 25 N thrust
  • Hardened ball-tip (removable so you can use the built-in threaded tip or a flat tip)
  • Designed to replace standard micrometer heads on manual translation stages
  • Built-in controller; daisy-chains with other Zaber products

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Actuators
Product Number X-NA08A50
Product Name Motorized linear actuator, 50 mm travel, integrated controller, plus manual control
Stroke or X-Axis Travel 2 inch (50.8 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Drive Type Precision lead screw
Unlock Full Specs
to access all available technical data

Similar Products

P16-S Linear Actuator with Limit Switches 50mm 64:1 12 volts - P16-50-64-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
Motorized Actuator, Miniature, 12 mm Travel, Stepper, 25-pin D-Sub - TRA12PPD - Newport MKS
Specs
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details
Stepper Linear Actuator - AxialPower™ Enhanced Series-APES23 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Force 60 to 400 lbs (27.21 to 181 kg)
View Details