Zaber Technologies, Inc. High vacuum linear actuator, 50 mm travel, RS-232 X-NA08A50-SV2

Description
Zaber's X-NA-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These actuators connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. At only 20 mm wide, these miniature actuators are excellent for applications where a small profile is required. The X-NA-SV2 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-NA-SV2 Series is designed to be 'plug and play' and very easy to set up and operate. For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". See our Vacuum Compatible TSB-V Linear Slides for more information on compatible slides. Vacuum compatible to 10-6 Torr 25 and 50 mm travel Up to 30 mm/s speed and up to 25 N thrust Our most compact, precise and robust actuator Hardened ball-tip (removable so you can use the built-in threaded tip or a flat tip) Built-in controller; daisy chains with other X-series devices inside vacuum chamber Designed to replace standard micrometer heads on manual translation stages Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-NA-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These actuators connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. At only 20 mm wide, these miniature actuators are excellent for applications where a small profile is required. The X-NA-SV2 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-NA-SV2 Series is designed to be 'plug and play' and very easy to set up and operate. For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". See our Vacuum Compatible TSB-V Linear Slides for more information on compatible slides. Vacuum compatible to 10-6 Torr 25 and 50 mm travel Up to 30 mm/s speed and up to 25 N thrust Our most compact, precise and robust actuator Hardened ball-tip (removable so you can use the built-in threaded tip or a flat tip) Built-in controller; daisy chains with other X-series devices inside vacuum chamber Designed to replace standard micrometer heads on manual translation stages Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High vacuum linear actuator, 50 mm travel, RS-232 - X-NA08A50-SV2 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
High vacuum linear actuator, 50 mm travel, RS-232
X-NA08A50-SV2
High vacuum linear actuator, 50 mm travel, RS-232 X-NA08A50-SV2
Zaber's X-NA-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These actuators connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. At only 20 mm wide, these miniature actuators are excellent for applications where a small profile is required. The X-NA-SV2 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-NA-SV2 Series is designed to be 'plug and play' and very easy to set up and operate. For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". See our Vacuum Compatible TSB-V Linear Slides for more information on compatible slides. Vacuum compatible to 10-6 Torr 25 and 50 mm travel Up to 30 mm/s speed and up to 25 N thrust Our most compact, precise and robust actuator Hardened ball-tip (removable so you can use the built-in threaded tip or a flat tip) Built-in controller; daisy chains with other X-series devices inside vacuum chamber Designed to replace standard micrometer heads on manual translation stages Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-NA-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply.

These actuators connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply.

At only 20 mm wide, these miniature actuators are excellent for applications where a small profile is required. The X-NA-SV2 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-NA-SV2 Series is designed to be 'plug and play' and very easy to set up and operate.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".

See our Vacuum Compatible TSB-V Linear Slides for more information on compatible slides.

  • Vacuum compatible to 10-6 Torr
  • 25 and 50 mm travel
  • Up to 30 mm/s speed and up to 25 N thrust
  • Our most compact, precise and robust actuator
  • Hardened ball-tip (removable so you can use the built-in threaded tip or a flat tip)
  • Built-in controller; daisy chains with other X-series devices inside vacuum chamber
  • Designed to replace standard micrometer heads on manual translation stages

Lead Times:
Min: 7-10 Days
Max: 7-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-NA08A50-SV2
Product Name High vacuum linear actuator, 50 mm travel, RS-232
Stroke or X-Axis Travel 2 inch (50.8 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Drive Type Precision lead screw
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Triple Divide, 0.5 in ,XZ Pico, Y Micro, 8-32, 1/4-20 - 9065-XYZ-PNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Side Drive Positioning Stage - 2203SD-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details