Zaber Technologies, Inc. Motorized linear actuator, 50 mm travel, integrated controller X-NA08A50-S

Description
Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These actuators connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 20 mm high, these miniature actuators are excellent for applications where a small profile is required. Like all of Zaber's products, the X-NA Series is designed to be 'plug and play' and very easy to set up and operate. Please see our TSB linear slides for more information on compatible slides. 25 and 50 mm travel Up to 30 mm/s speed and up to 25 N thrust Hardened ball-tip (removable so you can use the built-in threaded tip or a flat tip) Designed to replace standard micrometer heads on manual translation stages Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Description
Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These actuators connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 20 mm high, these miniature actuators are excellent for applications where a small profile is required. Like all of Zaber's products, the X-NA Series is designed to be 'plug and play' and very easy to set up and operate. Please see our TSB linear slides for more information on compatible slides. 25 and 50 mm travel Up to 30 mm/s speed and up to 25 N thrust Hardened ball-tip (removable so you can use the built-in threaded tip or a flat tip) Designed to replace standard micrometer heads on manual translation stages Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Datasheet Summary
Powered by GS/AI

The X-NA08A50-S is a motorized linear actuator from Zaber Technologies, Inc., featuring a travel range of 50.8 mm and a peak thrust of 25 N. It operates at speeds up to 25 mm/s and has a default microstep resolution of 0.047625 µm, ensuring precise movement. The actuator includes a built-in controller and can be daisy-chained with other Zaber products, allowing for shared power and simplified connectivity through locking 4-pin M8 connectors. It requires a standard power supply of 24-48 VDC and has a maximum current draw of 180 mA. The device is designed for applications where compact size is essential, measuring only 20 mm in height. It is CE compliant and operates within a temperature range of 0 to 50 °C. The actuator does not feature manual control and has a repeatability of less than 1 µm, making it suitable for high-precision tasks.

Datasheet Summary
Powered by GS/AI

The X-NA08A50-S is a motorized linear actuator from Zaber Technologies, Inc., featuring a travel range of 50.8 mm and a peak thrust of 25 N. It operates at speeds up to 25 mm/s and has a default microstep resolution of 0.047625 µm, ensuring precise movement. The actuator includes a built-in controller and can be daisy-chained with other Zaber products, allowing for shared power and simplified connectivity through locking 4-pin M8 connectors. It requires a standard power supply of 24-48 VDC and has a maximum current draw of 180 mA. The device is designed for applications where compact size is essential, measuring only 20 mm in height. It is CE compliant and operates within a temperature range of 0 to 50 °C. The actuator does not feature manual control and has a repeatability of less than 1 µm, making it suitable for high-precision tasks.

Suppliers

Company
Product
Description
Supplier Links
Motorized linear actuator, 50 mm travel, integrated controller - X-NA08A50-S - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized linear actuator, 50 mm travel, integrated controller
X-NA08A50-S
Motorized linear actuator, 50 mm travel, integrated controller X-NA08A50-S
Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These actuators connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 20 mm high, these miniature actuators are excellent for applications where a small profile is required. Like all of Zaber's products, the X-NA Series is designed to be 'plug and play' and very easy to set up and operate. Please see our TSB linear slides for more information on compatible slides. 25 and 50 mm travel Up to 30 mm/s speed and up to 25 N thrust Hardened ball-tip (removable so you can use the built-in threaded tip or a flat tip) Designed to replace standard micrometer heads on manual translation stages Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer.

These actuators connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 20 mm high, these miniature actuators are excellent for applications where a small profile is required. Like all of Zaber's products, the X-NA Series is designed to be 'plug and play' and very easy to set up and operate.

Please see our TSB linear slides for more information on compatible slides.

  • 25 and 50 mm travel
  • Up to 30 mm/s speed and up to 25 N thrust
  • Hardened ball-tip (removable so you can use the built-in threaded tip or a flat tip)
  • Designed to replace standard micrometer heads on manual translation stages
  • Built-in controller; daisy-chains with other Zaber products

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Actuators
Product Number X-NA08A50-S
Product Name Motorized linear actuator, 50 mm travel, integrated controller
Stroke or X-Axis Travel 2 inch (50.8 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Drive Type Precision lead screw
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL20-145-SV-C-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 87 lbs (39.45 kg)
Drive Type Ball Screw
View Details
Electric Linear Actuators - 9181313 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 0.5118 in/sec (0.7800 m/min)
View Details