The X-LSQ450A-E01C is a 450 mm travel motorized linear stage with a fine pitch lead screw, integrated recirculating ball bearing guide, and built-in controller. It features a rigid non-contact cover, rotary quadrature encoder with 500 CPR resolution, magnetic home sensing, and manual control via an indexed knob. The stage supports RS-232 communication, operates on 24-48 VDC, and draws a maximum of 1450 mA. It provides a peak thrust of 275 N, maximum speed of 46 mm/s, and positioning accuracy of 135 µm with repeatability of <2 µm. Backlash is less than 15 µm and flatness of travel is under 30 µm. The device is CE compliant, operates between 0 and 50 °C, and connects via locking 4-pin M8 connectors.
Zaber's X-LSQ-EC Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. A rigid non-contact cover prevents the ingress of small objects. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop.
These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-LSQ450A-E01C |
| Product Name | Motorized covered linear stage, integrated motor encoder and controller, 450 mm travel, fine resolution, low speed |
| Stroke or X-Axis Travel | 17.72 inch (450 mm) |
| Rated Speed | 1.81 in/sec (2.76 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |