Zaber Technologies, Inc. Motorized linear stage, integrated controller, 75 mm travel, medium resolution, medium speed X-LSQ075B

Description
Zaber's X-LSQ Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s speed and up to 100 N thrust Integrated recirculating ball bearing guide provides exceptional lifetime Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-LSQ Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s speed and up to 100 N thrust Integrated recirculating ball bearing guide provides exceptional lifetime Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized linear stage, integrated controller, 75 mm travel, medium resolution, medium speed - X-LSQ075B - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized linear stage, integrated controller, 75 mm travel, medium resolution, medium speed
X-LSQ075B
Motorized linear stage, integrated controller, 75 mm travel, medium resolution, medium speed X-LSQ075B
Zaber's X-LSQ Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s speed and up to 100 N thrust Integrated recirculating ball bearing guide provides exceptional lifetime Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LSQ Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices.

  • 75, 150, 300, 450 and 600 mm travel
  • 50 kg load capacity
  • Up to 1 m/s speed and up to 100 N thrust
  • Integrated recirculating ball bearing guide provides exceptional lifetime
  • Built-in controller; daisy-chains with other Zaber products
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LSQ075B
Product Name Motorized linear stage, integrated controller, 75 mm travel, medium resolution, medium speed
Stroke or X-Axis Travel 2.95 inch (75 mm)
Rated Speed 11.02 in/sec (16.8 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Linear Guide Blocks - 360909 - RS Components, Ltd.
Specs
Carriage Load 2113 lbs (958 kg)
View Details