The Zaber X-LSM025A-E03 is a 25.4 mm travel, motorized linear stage with a built-in controller and a 200 CPR rotary encoder for slip/stall detection and recovery. It features a recirculating ball bearing guide, a fine-pitch lead screw, and manual control via an indexed knob. The stage measures 21 mm in height and operates on a 24-48 VDC power supply, consuming a maximum of 350 mA. It supports RS-232 communication, has a 4-pin M8 locking connector, and achieves a maximum speed of 26 mm/s with a continuous thrust of 55 N. The stage has a maximum centered load of 250 N, unidirectional positioning accuracy of 15 µm, repeatability of less than 3 µm, and zero backlash. It is CE compliant and operates between 0 °C and 50 °C.
Zaber's X-LSM-E Series devices are computer-controlled,
These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units.
At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM-E's innovative design allows speeds up to 104 mm/s and loads up to 25 kg. Like all of Zaber's products, the X-LSM-E Series is designed to be 'plug and play' and very easy to set up and operate. If you are considering a multi-axis system, in the XY configuration, these stages make excellent microscope stages. Adding an X-JOY3 joystick controller allows manual control of both X and Y or XYZ axes from a single interface as well as allowing microscope stage positions to be saved and recalled at the touch of a button.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-LSM025A-E03 |
| Product Name | Motorized linear stage, 25 mm travel, integrated motor encoder and controller, fine resolution, low speed, plus manual control |
| Stroke or X-Axis Travel | 1 inch (25.4 mm) |
| Rated Speed | 1.02 in/sec (1.56 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating ball bearing |