The X-LRT0100DL-BE08C is a 100 mm travel, motorized linear stage with a coarse-pitch lead screw, integrated 400 CPR motor encoder, and built-in controller. It includes a stainless steel dust cover and features a magnetic home sensor. The stage supports a maximum centered load of 2940 N, has a peak thrust of 180 N, and achieves a maximum speed of 700 mm/s. It operates with a 24-48 VDC power supply, communicates via RS-232 using Zaber ASCII protocol, and connects through a locking 4-pin M8 connector. The unit has a recirculating ball linear guide, exhibits <75 µm backlash, and meets CE compliance with an operating temperature range of 0 to 50 °C.
Zaber's X-LRT-EC Series devices are computer-controlled,
These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units.
Like all of Zaber's products, the X-LRT-EC Series is designed to be 'plug and play' and very easy to set up and operate. These stages can easily be mounted in XY or XYZ configurations with an angle bracket.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-LRT0100DL-BE08C |
| Product Name | Motorized, lead-screw driven, covered linear stage, 100 mm travel, integrated motor encoder and controller, coarse resolution, high speed |
| Stroke or X-Axis Travel | 3.94 inch (100 mm) |
| Rated Speed | 27.56 in/sec (42 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |