Zaber Technologies, Inc. High vacuum, motorized linear stage, 600 mm travel, integrated controller, medium resolution, medium speed X-LRQ600BL-SV2

Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LRQ-SV2 Series devices are high-vacuum, computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. At only 36 mm high, these vacuum stages are excellent for applications where a low profile is required. The X-LRQ-SV2's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-SV2 Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into an XY system. Vacuum compatible to 10-6 Torr 75, 150, 300, 450, 600 mm travel Up to 205 mm/s speed and up to 100 N thrust 100 kg load capacity Built-in controller; daisy-chains with other Zaber products Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Custom versions available Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LRQ-SV2 Series devices are high-vacuum, computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. At only 36 mm high, these vacuum stages are excellent for applications where a low profile is required. The X-LRQ-SV2's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-SV2 Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into an XY system. Vacuum compatible to 10-6 Torr 75, 150, 300, 450, 600 mm travel Up to 205 mm/s speed and up to 100 N thrust 100 kg load capacity Built-in controller; daisy-chains with other Zaber products Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Custom versions available Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High vacuum, motorized linear stage, 600 mm travel, integrated controller, medium resolution, medium speed - X-LRQ600BL-SV2 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
High vacuum, motorized linear stage, 600 mm travel, integrated controller, medium resolution, medium speed
X-LRQ600BL-SV2
High vacuum, motorized linear stage, 600 mm travel, integrated controller, medium resolution, medium speed X-LRQ600BL-SV2
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LRQ-SV2 Series devices are high-vacuum, computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. At only 36 mm high, these vacuum stages are excellent for applications where a low profile is required. The X-LRQ-SV2's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-SV2 Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into an XY system. Vacuum compatible to 10-6 Torr 75, 150, 300, 450, 600 mm travel Up to 205 mm/s speed and up to 100 N thrust 100 kg load capacity Built-in controller; daisy-chains with other Zaber products Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Custom versions available Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".

Zaber's X-LRQ-SV2 Series devices are high-vacuum, computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply.

At only 36 mm high, these vacuum stages are excellent for applications where a low profile is required. The X-LRQ-SV2's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-SV2 Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into an XY system.

  • Vacuum compatible to 10-6 Torr
  • 75, 150, 300, 450, 600 mm travel
  • Up to 205 mm/s speed and up to 100 N thrust
  • 100 kg load capacity
  • Built-in controller; daisy-chains with other Zaber products
  • Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor)
  • Custom versions available

Lead Times:
Min: 7-10 Days
Max: 7-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LRQ600BL-SV2
Product Name High vacuum, motorized linear stage, 600 mm travel, integrated controller, medium resolution, medium speed
Stroke or X-Axis Travel 23.62 inch (600 mm)
Rated Speed 8.07 in/sec (12.3 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPMA-ACQG6E2A0-S1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 25.98 inch (660 mm)
Y-Axis Travel 16.54 inch (420 mm)
Z-Axis Travel 0.0 inch (0.0 mm)
View Details
ALUMINUM MINI SLIDE - ARW2-16-150 - ARW2-16-150 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.88 inch (98.42 mm)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details