Zaber Technologies, Inc. Motorized, ball-screw driven, linear stage, 450 mm travel, integrated linear encoder and controller, fine resolution, low speed, parallel drive X-LRQ450HP-DE51

Description
Zaber's X-LRQ-DE Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. Each device is available in either an inline or parallel drive configuration. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 36 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-DE's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-DE Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. 75, 150, 300, 450, 600 mm travel Up to 10 µm accuracy over 600 mm travel Up to 205 mm/s speed and up to 300 N thrust 100 kg load capacity Inline and parallel drive configurations Ball screw and lead screw configurations Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-LRQ-DE Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. Each device is available in either an inline or parallel drive configuration. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 36 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-DE's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-DE Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. 75, 150, 300, 450, 600 mm travel Up to 10 µm accuracy over 600 mm travel Up to 205 mm/s speed and up to 300 N thrust 100 kg load capacity Inline and parallel drive configurations Ball screw and lead screw configurations Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized, ball-screw driven, linear stage, 450 mm travel, integrated linear encoder and controller, fine resolution, low speed, parallel drive - X-LRQ450HP-DE51 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, ball-screw driven, linear stage, 450 mm travel, integrated linear encoder and controller, fine resolution, low speed, parallel drive
X-LRQ450HP-DE51
Motorized, ball-screw driven, linear stage, 450 mm travel, integrated linear encoder and controller, fine resolution, low speed, parallel drive X-LRQ450HP-DE51
Zaber's X-LRQ-DE Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. Each device is available in either an inline or parallel drive configuration. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 36 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-DE's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-DE Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. 75, 150, 300, 450, 600 mm travel Up to 10 µm accuracy over 600 mm travel Up to 205 mm/s speed and up to 300 N thrust 100 kg load capacity Inline and parallel drive configurations Ball screw and lead screw configurations Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LRQ-DE Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. Each device is available in either an inline or parallel drive configuration. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units.

At only 36 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-DE's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-DE Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected.

  • 75, 150, 300, 450, 600 mm travel
  • Up to 10 µm accuracy over 600 mm travel
  • Up to 205 mm/s speed and up to 300 N thrust
  • 100 kg load capacity
  • Inline and parallel drive configurations
  • Ball screw and lead screw configurations
  • Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction
  • Built-in controller; daisy-chains with other Zaber products
  • Custom versions available

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LRQ450HP-DE51
Product Name Motorized, ball-screw driven, linear stage, 450 mm travel, integrated linear encoder and controller, fine resolution, low speed, parallel drive
Stroke or X-Axis Travel 17.72 inch (450 mm)
Rated Speed 4.33 in/sec (6.6 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
High Precision Series Crossed Roller Slide - HPRS3-5FB - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.01 to 6 inch (102 to 152 mm)
Carriage Load 331 to 500 lbs (150 to 227 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details