The X-LRQ150BL-DE51C is a 150 mm travel motorized linear stage with a medium pitch lead screw, inline drive configuration, and a stainless steel dust cover. It features an integrated linear quadrature encoder with 50 nm resolution, a built-in controller, and operates on a 24-48 VDC power supply. The stage has a maximum centered load of 1000 N, repeatability of less than 2 µm, and a maximum speed of 270 mm/s with a peak thrust of 150 N. Back-driving force is 106 N (±30%). It has a height of 48 mm, an M6 and M3 mounting interface, and uses locking 4-pin M8 connectors for daisy-chaining. The device is CE compliant and operates within a temperature range of 0 to 50 °C.
Zaber's X-LRQ-DEC Series devices are computer-controlled,
These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units.
At only 48 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-DEC's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-DEC Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected.
Lead Times:
Min: 4-7 Days
Max: 4-7 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-LRQ150BL-DE51C |
| Product Name | Motorized, lead-screw driven, covered linear stage, 150 mm travel, integrated linear encoder and controller, medium resolution, medium speed, inline drive |
| Stroke or X-Axis Travel | 5.91 inch (150 mm) |
| Rated Speed | 10.63 in/sec (16.2 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |