Zaber Technologies, Inc. Motorized, ball-screw driven, covered linear stage, 75 mm travel, integrated linear encoder and controller, fine resolution, low speed, parallel drive X-LRQ075HP-DE51C

Description
Zaber's X-LRQ-DEC Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. Each device is available in either an inline or parallel drive configuration. A flexible stainless steel dust cover prevents the ingress of small objects. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 48 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-DEC's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-DEC Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. 75, 150, 300, 450, 600 mm travel Up to 10 µm accuracy over 600 mm travel Up to 205 mm/s speed and up to 300 N thrust 100 kg load capacity Inline and parallel drive configurations Includes stainless steel dust cover Ball screw and lead screw configurations Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-LRQ-DEC Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. Each device is available in either an inline or parallel drive configuration. A flexible stainless steel dust cover prevents the ingress of small objects. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 48 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-DEC's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-DEC Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. 75, 150, 300, 450, 600 mm travel Up to 10 µm accuracy over 600 mm travel Up to 205 mm/s speed and up to 300 N thrust 100 kg load capacity Inline and parallel drive configurations Includes stainless steel dust cover Ball screw and lead screw configurations Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized, ball-screw driven, covered linear stage, 75 mm travel, integrated linear encoder and controller, fine resolution, low speed, parallel drive - X-LRQ075HP-DE51C - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, ball-screw driven, covered linear stage, 75 mm travel, integrated linear encoder and controller, fine resolution, low speed, parallel drive
X-LRQ075HP-DE51C
Motorized, ball-screw driven, covered linear stage, 75 mm travel, integrated linear encoder and controller, fine resolution, low speed, parallel drive X-LRQ075HP-DE51C
Zaber's X-LRQ-DEC Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. Each device is available in either an inline or parallel drive configuration. A flexible stainless steel dust cover prevents the ingress of small objects. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 48 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-DEC's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-DEC Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. 75, 150, 300, 450, 600 mm travel Up to 10 µm accuracy over 600 mm travel Up to 205 mm/s speed and up to 300 N thrust 100 kg load capacity Inline and parallel drive configurations Includes stainless steel dust cover Ball screw and lead screw configurations Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LRQ-DEC Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. Each device is available in either an inline or parallel drive configuration. A flexible stainless steel dust cover prevents the ingress of small objects. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units.

At only 48 mm high, these stages are excellent for applications where a low profile is required. The X-LRQ-DEC's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the X-LRQ-DEC Series is designed to be 'plug and play' and very easy to set up and operate. These stages can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected.

  • 75, 150, 300, 450, 600 mm travel
  • Up to 10 µm accuracy over 600 mm travel
  • Up to 205 mm/s speed and up to 300 N thrust
  • 100 kg load capacity
  • Inline and parallel drive configurations
  • Includes stainless steel dust cover
  • Ball screw and lead screw configurations
  • Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction
  • Built-in controller; daisy-chains with other Zaber products
  • Custom versions available

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LRQ075HP-DE51C
Product Name Motorized, ball-screw driven, covered linear stage, 75 mm travel, integrated linear encoder and controller, fine resolution, low speed, parallel drive
Stroke or X-Axis Travel 2.95 inch (75 mm)
Rated Speed 4.33 in/sec (6.6 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360831 - RS Components, Ltd.
Specs
Carriage Load 8228 lbs (3731 kg)
View Details
XYZ Linear Stage, 1 in., Crossed Roller Bearing, Y Pico, XZ Micro - 9067-XYZ-NPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details