Zaber Technologies, Inc. Linear motor stage, 75 mm travel, integrated controller X-LDQ0075C-AE53D12

Description
Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo positioning with adjustable tuning parameters. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-LDQ-AE's innovative design allows speeds up to 1.5 m/s and minimum incremental move of 50 nm. Like all of Zaber's products, the X-LDQ-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDQ-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. 75, 150, 300, 450, 600 and 1000 mm travel Up to 1.5 m/s speed and up to 2 g acceleration Up to 2.5 µm accuracy over 1000 mm travel Minimum incremental move of 50 nm Zero backlash One digital input and two digital outputs Integrated linear encoder provides high accuracy closed loop servo positioning Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo positioning with adjustable tuning parameters. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-LDQ-AE's innovative design allows speeds up to 1.5 m/s and minimum incremental move of 50 nm. Like all of Zaber's products, the X-LDQ-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDQ-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. 75, 150, 300, 450, 600 and 1000 mm travel Up to 1.5 m/s speed and up to 2 g acceleration Up to 2.5 µm accuracy over 1000 mm travel Minimum incremental move of 50 nm Zero backlash One digital input and two digital outputs Integrated linear encoder provides high accuracy closed loop servo positioning Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear motor stage, 75 mm travel, integrated controller - X-LDQ0075C-AE53D12 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Linear motor stage, 75 mm travel, integrated controller
X-LDQ0075C-AE53D12
Linear motor stage, 75 mm travel, integrated controller X-LDQ0075C-AE53D12
Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo positioning with adjustable tuning parameters. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-LDQ-AE's innovative design allows speeds up to 1.5 m/s and minimum incremental move of 50 nm. Like all of Zaber's products, the X-LDQ-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDQ-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. 75, 150, 300, 450, 600 and 1000 mm travel Up to 1.5 m/s speed and up to 2 g acceleration Up to 2.5 µm accuracy over 1000 mm travel Minimum incremental move of 50 nm Zero backlash One digital input and two digital outputs Integrated linear encoder provides high accuracy closed loop servo positioning Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo positioning with adjustable tuning parameters. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products.

The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-LDQ-AE's innovative design allows speeds up to 1.5 m/s and minimum incremental move of 50 nm. Like all of Zaber's products, the X-LDQ-AE Series is designed to be 'plug and play' and very easy to set up and operate. X-LDQ-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli.

  • 75, 150, 300, 450, 600 and 1000 mm travel
  • Up to 1.5 m/s speed and up to 2 g acceleration
  • Up to 2.5 µm accuracy over 1000 mm travel
  • Minimum incremental move of 50 nm
  • Zero backlash
  • One digital input and two digital outputs
  • Integrated linear encoder provides high accuracy closed loop servo positioning
  • Built-in controller; daisy-chains with other Zaber products
  • Technical Article - Linear Motors: Overview and Selection Process

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LDQ0075C-AE53D12
Product Name Linear motor stage, 75 mm travel, integrated controller
Stroke or X-Axis Travel 2.95 inch (75 mm)
Rated Speed 59.06 in/sec (90 m/min)
Device Type Ball Slide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL27S+350L - THK America, Inc.
Specs
Stroke or X-Axis Travel 10.24 inch (260 mm)
View Details
Linear Guide Blocks - 360864 - RS Components, Ltd.
Specs
Carriage Load 12836 lbs (5821 kg)
View Details
XYZ Linear Stage, Triple Divide, 0.5 in, XY Pico, Z Micro, 8-32, 1/4-20 - 9065-XYZ-PPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details