Zaber's X-G-RST-DE series products are motorized two-axis rotation stage devices with built-in controllers and direct reading encoders for high accuracy motion. Rated for up to 15 kg load capacity centered about the elevation axis and 10 N⋅m of torque, they are ideal for high-load, high-precision, angular positioning in optics, telecom, scanning, and tracking applications.
These gimbals ship assembled, making them 'plug and play'. They are easy to set up and operate. A variety of standard crossmembers for both metric and imperial mounting are available: AP193M, AP193E, AP194M & AP194E; custom versions are also available. The adjustable height of the elevation assembly provides a versatile solution for centering different size payloads.
Zaber's X-RST-DE rotary stages with built-in controllers allow daisy-chaining power and communication. This means only one standard 48 V power supply is needed to power the gimbal. A single RS-232 or USB port from a computer can be used for convenient control of both axes of the system. The rotary stages are daisy-chained via slip ring offering tangle free cable management with unlimited rotation. Four additional signal wires are included through the slip ring, available for your convenience.
360° continuous travel on both azimuth and elevation axes
Speed up to 24°/s; max torque 10 N⋅m; max payload 15 kg
Direct reading encoder for slip/stall detection and position correction
300 and 500 mm width frame options
Adjustable elevation offset for optimizing alignment and performance
Built-in controllers & slip ring for effortless cable management
Custom versions available
Lead Times: Min: 10-15 Days Max: 10-15 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Zaber's X-G-RST-DE series products are motorized two-axis rotation stage devices with built-in controllers and direct reading encoders for high accuracy motion. Rated for up to 15 kg load capacity centered about the elevation axis and 10 N⋅m of torque, they are ideal for high-load, high-precision, angular positioning in optics, telecom, scanning, and tracking applications.
These gimbals ship assembled, making them 'plug and play'. They are easy to set up and operate. A variety of standard crossmembers for both metric and imperial mounting are available: AP193M, AP193E, AP194M & AP194E; custom versions are also available. The adjustable height of the elevation assembly provides a versatile solution for centering different size payloads.
Zaber's X-RST-DE rotary stages with built-in controllers allow daisy-chaining power and communication. This means only one standard 48 V power supply is needed to power the gimbal. A single RS-232 or USB port from a computer can be used for convenient control of both axes of the system. The rotary stages are daisy-chained via slip ring offering tangle free cable management with unlimited rotation. Four additional signal wires are included through the slip ring, available for your convenience.
- 360° continuous travel on both azimuth and elevation axes
- Speed up to 24°/s; max torque 10 N⋅m; max payload 15 kg
- Direct reading encoder for slip/stall detection and position correction
- 300 and 500 mm width frame options
- Adjustable elevation offset for optimizing alignment and performance
- Built-in controllers & slip ring for effortless cable management
- Custom versions available
Lead Times:
Min: 10-15 Days
Max: 10-15 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.