Zaber Technologies, Inc. Motorized XY microscope stage, integrated controller, 100 mm x 120 mm travel X-ASR100B120B-SD12

Description
Zaber's X-ASR Series microscope stages are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Compact, built-in controllers save bench space and allow the stages to be powered and controlled through a single, flex rated cable. X-ASR devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. Mounting adaptors are available for breadboards and most common microscopes. Custom adaptors and plates are available upon request. 50 mm up to 305 mm travel per axis Up to 12 µm accuracy; 2 µm repeatability; 85 mm/s speed Easily adjustable non-contact hall sensor limit switches Supported by µManager and MetaMorph® Microscopy Automation & Image Analysis Software Built-in controller allows connection with a single power/data cable and daisy chaining with other Zaber products One digital input and two digital outputs Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-ASR Series microscope stages are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Compact, built-in controllers save bench space and allow the stages to be powered and controlled through a single, flex rated cable. X-ASR devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. Mounting adaptors are available for breadboards and most common microscopes. Custom adaptors and plates are available upon request. 50 mm up to 305 mm travel per axis Up to 12 µm accuracy; 2 µm repeatability; 85 mm/s speed Easily adjustable non-contact hall sensor limit switches Supported by µManager and MetaMorph® Microscopy Automation & Image Analysis Software Built-in controller allows connection with a single power/data cable and daisy chaining with other Zaber products One digital input and two digital outputs Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized XY microscope stage, integrated controller, 100 mm x 120 mm travel - X-ASR100B120B-SD12 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized XY microscope stage, integrated controller, 100 mm x 120 mm travel
X-ASR100B120B-SD12
Motorized XY microscope stage, integrated controller, 100 mm x 120 mm travel X-ASR100B120B-SD12
Zaber's X-ASR Series microscope stages are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Compact, built-in controllers save bench space and allow the stages to be powered and controlled through a single, flex rated cable. X-ASR devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. Mounting adaptors are available for breadboards and most common microscopes. Custom adaptors and plates are available upon request. 50 mm up to 305 mm travel per axis Up to 12 µm accuracy; 2 µm repeatability; 85 mm/s speed Easily adjustable non-contact hall sensor limit switches Supported by µManager and MetaMorph® Microscopy Automation & Image Analysis Software Built-in controller allows connection with a single power/data cable and daisy chaining with other Zaber products One digital input and two digital outputs Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-ASR Series microscope stages are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Compact, built-in controllers save bench space and allow the stages to be powered and controlled through a single, flex rated cable.

X-ASR devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli.

Mounting adaptors are available for breadboards and most common microscopes. Custom adaptors and plates are available upon request.

  • 50 mm up to 305 mm travel per axis
  • Up to 12 µm accuracy; 2 µm repeatability; 85 mm/s speed
  • Easily adjustable non-contact hall sensor limit switches
  • Supported by µManager and MetaMorph® Microscopy Automation & Image Analysis Software
  • Built-in controller allows connection with a single power/data cable and daisy chaining with other Zaber products
  • One digital input and two digital outputs
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Microscope Stages
Product Number X-ASR100B120B-SD12
Product Name Motorized XY microscope stage, integrated controller, 100 mm x 120 mm travel
Stage Type Motorized Stage
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Axis Piezo-Nanopositioning Stage - P-527 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage
X-Travel 0.1000 to 0.2500 mm (0.0039 to 0.0098 inch)
Y-Travel 0.1000 to 0.2500 mm (0.0039 to 0.0098 inch)
View Details
Fast Scanning Piezo Microscopy Stage - MICI-KMI53 - Piezosystem Jena, Inc.
Specs
Stage Type Automated Stage
Features GraduatedMeasuring
X-Travel 25 mm (0.9843 inch)
View Details
Closed-loop motorized XY microscope stage, 50 mm x 50 mm travel - ASR050B050B-E03T3A - Zaber Technologies, Inc.
Specs
Stage Type Motorized Stage
X-Travel 50 mm (1.97 inch)
Resolution 0.1562 µm (0.0062 mil)
View Details
Single-Axis, Microscope Objective, Piezo Nanopositioning Stage - QFOCUS QF-46 - Aerotech, Inc.
Specs
Stage Type Piezo Nanopositioning Stage
X-Travel 0.1000 to 0.3000 mm (0.0039 to 0.0118 inch)
Resolution 1.50E-4 µm (5.91E-6 mil)
View Details