Zaber Technologies, Inc. Low vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, fine resolution, low speed RSW60A-V1T4

Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's RSW-V1 Series devices are low-vacuum compatible, computer-controlled, motorized rotary stages with built-in controllers. The RSW-V1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the RSW-V1 Series is designed to be very easy to set up and operate. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-3 Torr Speed up to 100 °/s and torque up to 100 N⋅cm 20 kg load capacity Worm gear driven for continuous rotation Only 7 feedthrough wires required to control these units Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's RSW-V1 Series devices are low-vacuum compatible, computer-controlled, motorized rotary stages with built-in controllers. The RSW-V1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the RSW-V1 Series is designed to be very easy to set up and operate. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-3 Torr Speed up to 100 °/s and torque up to 100 N⋅cm 20 kg load capacity Worm gear driven for continuous rotation Only 7 feedthrough wires required to control these units Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, fine resolution, low speed - RSW60A-V1T4 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Low vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, fine resolution, low speed
RSW60A-V1T4
Low vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, fine resolution, low speed RSW60A-V1T4
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's RSW-V1 Series devices are low-vacuum compatible, computer-controlled, motorized rotary stages with built-in controllers. The RSW-V1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the RSW-V1 Series is designed to be very easy to set up and operate. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-3 Torr Speed up to 100 °/s and torque up to 100 N⋅cm 20 kg load capacity Worm gear driven for continuous rotation Only 7 feedthrough wires required to control these units Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".

Zaber's RSW-V1 Series devices are low-vacuum compatible, computer-controlled, motorized rotary stages with built-in controllers.

The RSW-V1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the RSW-V1 Series is designed to be very easy to set up and operate.

These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box.

  • Vacuum compatible to 10-3 Torr
  • Speed up to 100 °/s and torque up to 100 N⋅cm
  • 20 kg load capacity
  • Worm gear driven for continuous rotation
  • Only 7 feedthrough wires required to control these units
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number RSW60A-V1T4
Product Name Low vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, fine resolution, low speed
Drive Type Gear Drive; Precision Worm Gear
Unlock Full Specs
to access all available technical data

Similar Products

Delay Line Stage, Includes Controller, 225 mm Travel - DL225 - Newport MKS
Specs
Stroke or X-Axis Travel 8.86 inch (225 mm)
Rated Speed 11.81 in/sec (18 m/min)
Motor Type Linear Motor; Linear Motor
View Details
PIHera™ Family of Piezo-Z Nanopositioning Stages, Closed-Loop, Direct Metrology - P-620.Z · P-621.Z · P-622.Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.0020 to 0.0157 inch (0.0500 to 0.4000 mm)
Motor Type Piezo
View Details
Ball Slide Positioning Stage - 3206PMM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.99 to 3.94 inch (76 to 100 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details