Zaber Technologies, Inc. Stepper motor with encoder, home sensor, NEMA 23, for LC40B and LC40C guides NMS23-E08P1T3A

Description
These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque HS02 home sensor and magnet included Built-in encoders provide slip/stall detection and recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque HS02 home sensor and magnet included Built-in encoders provide slip/stall detection and recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper motor with encoder, home sensor, NEMA 23, for LC40B and LC40C guides - NMS23-E08P1T3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Stepper motor with encoder, home sensor, NEMA 23, for LC40B and LC40C guides
NMS23-E08P1T3A
Stepper motor with encoder, home sensor, NEMA 23, for LC40B and LC40C guides NMS23-E08P1T3A
These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque HS02 home sensor and magnet included Built-in encoders provide slip/stall detection and recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles.

  • NEMA size 08 to 34 stepper motors offer a range of size and torque
  • Up to 3000 rpm speed and 5.25 N⋅m torque
  • HS02 home sensor and magnet included
  • Built-in encoders provide slip/stall detection and recovery
  • Optional integrated power-off brake
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Stepper Motors (rotary)
Product Number NMS23-E08P1T3A
Product Name Stepper motor with encoder, home sensor, NEMA 23, for LC40B and LC40C guides
Torque Constant 25.49 in-oz/amp (180 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

31.4 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-S13HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1.34 amps
Step Angle 1.80 degrees
Shaft Size 0.197 inch (5.0 mm)
View Details
Stepper Motor / 35 Series - PST.28HB1607-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 12 In-oz (9 N-cm)
Continuous Current 0.7000 amps
Rotor Inertia 1.20E-4 oz-in-sec² (8.50E-4 kg-cm²)
View Details
26M024D Can Stack Stepper Mini Motor - 26M024D1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2500 amps
Holding Torque 2 In-oz (1 N-cm)
View Details
2 suppliers
DC-Micromotors Series 2668 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.09 in-oz/amp (28.9 mN-m/amp)
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details