Zaber Technologies, Inc. Stepper motor with encoder, home sensor, NEMA 23 NMS23-BE08T10A

Description
These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque HS02 home sensor and magnet included Built-in encoders provide slip/stall detection and recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque HS02 home sensor and magnet included Built-in encoders provide slip/stall detection and recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper motor with encoder, home sensor, NEMA 23 - NMS23-BE08T10A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Stepper motor with encoder, home sensor, NEMA 23
NMS23-BE08T10A
Stepper motor with encoder, home sensor, NEMA 23 NMS23-BE08T10A
These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque HS02 home sensor and magnet included Built-in encoders provide slip/stall detection and recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

These NEMA stepper motors are designed to connect directly to our X-MCC. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. The built-in encoder allows closed-loop operation and slip/stall recovery features. A detachable home sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles.

  • NEMA size 08 to 34 stepper motors offer a range of size and torque
  • Up to 3000 rpm speed and 5.25 N⋅m torque
  • HS02 home sensor and magnet included
  • Built-in encoders provide slip/stall detection and recovery
  • Optional integrated power-off brake
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Stepper Motors (rotary)
Product Number NMS23-BE08T10A
Product Name Stepper motor with encoder, home sensor, NEMA 23
Torque Constant 25.49 in-oz/amp (180 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

PM Motor - PM25S-048-01/02 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 12V
Holding Torque 12 In-oz (8 N-cm)
View Details
Servo motor - EMMS-AS-190-S-HS-AR-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 14.43 amps
Continuous Torque 154.6 In-lbs (178 kg-cm)
View Details
Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 9.00 degrees
Continuous Torque 0.0 In-lbs (0.0214 kg-cm)
View Details
Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Units Metric
View Details