Zaber Technologies, Inc. Linear actuator, NEMA size 23, 60 mm travel, 700 N maximum continuous thrust NA23C60-T4A

Description
These electric linear actuators, based on standard NEMA stepper motors, come in a variety of sizes to fit many applications. Each electric linear actuator includes 30 cm of cable wired to a male DB15 connector for use with our X-MCC Series stepper motor controller. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the NA. These linear actuators have a built-in magnetic home sensor. Please note: An AMB140 bracket must be purchased separately to mount the NA11 actuators to our TSB translation stages. 16, 30, and 60 mm travel Threaded tip for multiple mounting options Available in several sizes for a variety of thrusts and speeds Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
These electric linear actuators, based on standard NEMA stepper motors, come in a variety of sizes to fit many applications. Each electric linear actuator includes 30 cm of cable wired to a male DB15 connector for use with our X-MCC Series stepper motor controller. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the NA. These linear actuators have a built-in magnetic home sensor. Please note: An AMB140 bracket must be purchased separately to mount the NA11 actuators to our TSB translation stages. 16, 30, and 60 mm travel Threaded tip for multiple mounting options Available in several sizes for a variety of thrusts and speeds Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear actuator, NEMA size 23, 60 mm travel, 700 N maximum continuous thrust - NA23C60-T4A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Linear actuator, NEMA size 23, 60 mm travel, 700 N maximum continuous thrust
NA23C60-T4A
Linear actuator, NEMA size 23, 60 mm travel, 700 N maximum continuous thrust NA23C60-T4A
These electric linear actuators, based on standard NEMA stepper motors, come in a variety of sizes to fit many applications. Each electric linear actuator includes 30 cm of cable wired to a male DB15 connector for use with our X-MCC Series stepper motor controller. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the NA. These linear actuators have a built-in magnetic home sensor. Please note: An AMB140 bracket must be purchased separately to mount the NA11 actuators to our TSB translation stages. 16, 30, and 60 mm travel Threaded tip for multiple mounting options Available in several sizes for a variety of thrusts and speeds Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

These electric linear actuators, based on standard NEMA stepper motors, come in a variety of sizes to fit many applications. Each electric linear actuator includes 30 cm of cable wired to a male DB15 connector for use with our X-MCC Series stepper motor controller. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the NA. These linear actuators have a built-in magnetic home sensor.

Please note: An AMB140 bracket must be purchased separately to mount the NA11 actuators to our TSB translation stages.

  • 16, 30, and 60 mm travel
  • Threaded tip for multiple mounting options
  • Available in several sizes for a variety of thrusts and speeds
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Actuators
Product Number NA23C60-T4A
Product Name Linear actuator, NEMA size 23, 60 mm travel, 700 N maximum continuous thrust
Stroke or X-Axis Travel 2.36 inch (60 mm)
Rated Speed 3.15 in/sec (4.8 m/min)
Drive Type Precision lead screw
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator (Synchro-use) - MAU5040DS - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
View Details
STEPPER LINEAR ACTUATOR - 86 Series Size 34 (78mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.85 to 12 volts
View Details
Linear Actuator - MPAI-A3450CM32C-W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
Mounting Type Clevis
View Details
42DBL-K Linear Actuator Stepper Motor - 42DBL10C1U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.9488 inch (24.1 mm)
Rated Force 22.48 lbs (10.2 kg)
View Details