The LRT1000DL-E08CT3A is a 1000 mm travel, motorized linear stage with a coarse pitch lead screw, integrated 400 CPR motor encoder, stainless steel dust cover, and D-sub 15 panel mount connector with AutoDetect. It uses a 2-phase stepper motor with a rated current of 3000 mA per phase and a winding resistance of 0.53 ohms per phase. The stage has a recirculating ball linear guide, maximum centered load of 2940 N, and maximum axial thrust of 200 N. It achieves a maximum speed of 700 mm/s and has a default resolution of 1/64 of a step. It operates within 0 to 50 °C and is CE compliant. Backlash is under 75 µm, and it includes a magnetic home sensor.
Zaber's LRT-EC Series products are computer-controlled,
The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-EC.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LRT1000DL-E08CT3A |
| Product Name | Motorized, lead-screw driven, covered linear stage, 1000 mm travel, integrated motor encoder, coarse resolution, high speed |
| Stroke or X-Axis Travel | 39.37 inch (1000 mm) |
| Rated Speed | 19.69 in/sec (30 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |