Zaber Technologies, Inc. Low vacuum, motorized linear stage, 300 mm travel, medium resolution, medium speed LRQ300BL-V1T4

Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LRQ-V1 Series devices are low-vacuum, computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. At only 36 mm high, these vacuum stages are excellent for applications where a low profile is required. The LRQ-V1's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the LRQ-V1 Series is designed to be very easy to set up and operate. These stages can bolt together into an XY system. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-3 Torr 75, 150, 300, 450, 600 mm travel Up to 205 mm/s speed and up to 100 N thrust 100 kg load capacity Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Only 7 feedthrough wires required to control these units Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LRQ-V1 Series devices are low-vacuum, computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. At only 36 mm high, these vacuum stages are excellent for applications where a low profile is required. The LRQ-V1's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the LRQ-V1 Series is designed to be very easy to set up and operate. These stages can bolt together into an XY system. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-3 Torr 75, 150, 300, 450, 600 mm travel Up to 205 mm/s speed and up to 100 N thrust 100 kg load capacity Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Only 7 feedthrough wires required to control these units Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Datasheet Summary
Powered by GS/AI

The LRQ300BL-V1T4 is a low-vacuum, motorized linear stage with 300 mm travel, designed for use in vacuum environments up to 10⁻³ Torr. It has a 36 mm height, a recirculating ball linear guide, and a medium-pitch lead screw, delivering a maximum speed of 205 mm/s and a peak thrust of 60 N. The stage supports a maximum centered load of 1000 N and maximum moments of 30 N·m in pitch, roll, and yaw. Its positioning accuracy is 35 µm, with unidirectional backlash below 35 µm, and repeatability under 2.5 µm. It features a magnetic home sensor, a 200-step 2-phase stepper motor with 2100 mA/phase rated current, and a D-sub 15 connector. The stage is CE compliant and operates within 0 to 50 °C.

Datasheet Summary
Powered by GS/AI

The LRQ300BL-V1T4 is a low-vacuum, motorized linear stage with 300 mm travel, designed for use in vacuum environments up to 10⁻³ Torr. It has a 36 mm height, a recirculating ball linear guide, and a medium-pitch lead screw, delivering a maximum speed of 205 mm/s and a peak thrust of 60 N. The stage supports a maximum centered load of 1000 N and maximum moments of 30 N·m in pitch, roll, and yaw. Its positioning accuracy is 35 µm, with unidirectional backlash below 35 µm, and repeatability under 2.5 µm. It features a magnetic home sensor, a 200-step 2-phase stepper motor with 2100 mA/phase rated current, and a D-sub 15 connector. The stage is CE compliant and operates within 0 to 50 °C.

Suppliers

Company
Product
Description
Supplier Links
Low vacuum, motorized linear stage, 300 mm travel, medium resolution, medium speed - LRQ300BL-V1T4 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Low vacuum, motorized linear stage, 300 mm travel, medium resolution, medium speed
LRQ300BL-V1T4
Low vacuum, motorized linear stage, 300 mm travel, medium resolution, medium speed LRQ300BL-V1T4
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LRQ-V1 Series devices are low-vacuum, computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. At only 36 mm high, these vacuum stages are excellent for applications where a low profile is required. The LRQ-V1's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the LRQ-V1 Series is designed to be very easy to set up and operate. These stages can bolt together into an XY system. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-3 Torr 75, 150, 300, 450, 600 mm travel Up to 205 mm/s speed and up to 100 N thrust 100 kg load capacity Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Only 7 feedthrough wires required to control these units Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".

Zaber's LRQ-V1 Series devices are low-vacuum, computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size.

At only 36 mm high, these vacuum stages are excellent for applications where a low profile is required. The LRQ-V1's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the LRQ-V1 Series is designed to be very easy to set up and operate. These stages can bolt together into an XY system.

These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box.

  • Vacuum compatible to 10-3 Torr
  • 75, 150, 300, 450, 600 mm travel
  • Up to 205 mm/s speed and up to 100 N thrust
  • 100 kg load capacity
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • Only 7 feedthrough wires required to control these units

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LRQ300BL-V1T4
Product Name Low vacuum, motorized linear stage, 300 mm travel, medium resolution, medium speed
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 8.07 in/sec (12.3 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Ball Slide Positioning Stage - 751P-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details