Zaber Technologies, Inc. T-slot extrusion cantilever axis stage, belt-driven, 500 mm travel LC40C0500

Description
Zaber’s LC40C Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the working area to stay clear of items below. The LC40C is capable of reaching speeds above 2 m/s with its carriage-mounted belt-drive system, which keeps the motor stationary to maintain a low moving mass. Lightweight recirculating ball bearing guides with excellent stiffness, straightness, and load capacity are produced by combining hardened bearing steel rails with high strength aluminum extrusion. The extrusion is also designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. For an all-in-one package including motor and controller, see the LC40C-KM03 Series which combines an LC40C belt-driven linear guide with an X-NMS-E motor with built-in controller. LC40 products are designed to be modular, providing a flexible platform for creating custom automated motion systems. Cantilever axis design ideal as a vertical axis on gantry systems for applications such as pick and place or liquid handling Up to 500 mm travel length, available in 50 mm increments Lightweight extrusion compatible with most 40 mm T-slot extrusion framing system hardware Recirculating ball bearing carriage for high load and lifetime Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber’s LC40C Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the working area to stay clear of items below. The LC40C is capable of reaching speeds above 2 m/s with its carriage-mounted belt-drive system, which keeps the motor stationary to maintain a low moving mass. Lightweight recirculating ball bearing guides with excellent stiffness, straightness, and load capacity are produced by combining hardened bearing steel rails with high strength aluminum extrusion. The extrusion is also designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. For an all-in-one package including motor and controller, see the LC40C-KM03 Series which combines an LC40C belt-driven linear guide with an X-NMS-E motor with built-in controller. LC40 products are designed to be modular, providing a flexible platform for creating custom automated motion systems. Cantilever axis design ideal as a vertical axis on gantry systems for applications such as pick and place or liquid handling Up to 500 mm travel length, available in 50 mm increments Lightweight extrusion compatible with most 40 mm T-slot extrusion framing system hardware Recirculating ball bearing carriage for high load and lifetime Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-slot extrusion cantilever axis stage, belt-driven, 500 mm travel - LC40C0500 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
T-slot extrusion cantilever axis stage, belt-driven, 500 mm travel
LC40C0500
T-slot extrusion cantilever axis stage, belt-driven, 500 mm travel LC40C0500
Zaber’s LC40C Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the working area to stay clear of items below. The LC40C is capable of reaching speeds above 2 m/s with its carriage-mounted belt-drive system, which keeps the motor stationary to maintain a low moving mass. Lightweight recirculating ball bearing guides with excellent stiffness, straightness, and load capacity are produced by combining hardened bearing steel rails with high strength aluminum extrusion. The extrusion is also designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. For an all-in-one package including motor and controller, see the LC40C-KM03 Series which combines an LC40C belt-driven linear guide with an X-NMS-E motor with built-in controller. LC40 products are designed to be modular, providing a flexible platform for creating custom automated motion systems. Cantilever axis design ideal as a vertical axis on gantry systems for applications such as pick and place or liquid handling Up to 500 mm travel length, available in 50 mm increments Lightweight extrusion compatible with most 40 mm T-slot extrusion framing system hardware Recirculating ball bearing carriage for high load and lifetime Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber’s LC40C Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the working area to stay clear of items below. The LC40C is capable of reaching speeds above 2 m/s with its carriage-mounted belt-drive system, which keeps the motor stationary to maintain a low moving mass.

Lightweight recirculating ball bearing guides with excellent stiffness, straightness, and load capacity are produced by combining hardened bearing steel rails with high strength aluminum extrusion. The extrusion is also designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories.

For an all-in-one package including motor and controller, see the LC40C-KM03 Series which combines an LC40C belt-driven linear guide with an X-NMS-E motor with built-in controller. LC40 products are designed to be modular, providing a flexible platform for creating custom automated motion systems.

  • Cantilever axis design ideal as a vertical axis on gantry systems for applications such as pick and place or liquid handling
  • Up to 500 mm travel length, available in 50 mm increments
  • Lightweight extrusion compatible with most 40 mm T-slot extrusion framing system hardware
  • Recirculating ball bearing carriage for high load and lifetime

Lead Times:
Min: 3-7 Days
Max: 3-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LC40C0500
Product Name T-slot extrusion cantilever axis stage, belt-driven, 500 mm travel
Stroke or X-Axis Travel 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Mini slide - DGSL-N-25-100-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details