Zaber Technologies, Inc. T-slot extrusion stage, single carriage, belt-driven, 3000 mm travel, integrated controller and motor encoder LC40B3000-KM01

Description
Zaber's LC40B-KM01 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. These guides are available in 50 mm travel increments up to 3500 mm. The LC40B-KM01 Series is an all-in-one package that combines an LC40 linear guide with an X-NMS23-E08P1 motor with built-in controller. X-NMS23-BE08P1 is available with a power-off brake to enable use of the LC40 in vertical applications. LC40B-KM01 and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems. Up to 3500 mm travel length, available in 50 mm increments Compatible with most 40 mm T-slot extrusion framing systems and accessories Includes NEMA 23 stepper motor with built-in controller and encoder Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Integrated power-off brake for vertical applications Recirculating ball bearing carriage for high load and lifetime Home sensor and magnet included, optional away sensor See the User's Manual to help assemble and configure the LC40B-KM01 Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Description
Zaber's LC40B-KM01 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. These guides are available in 50 mm travel increments up to 3500 mm. The LC40B-KM01 Series is an all-in-one package that combines an LC40 linear guide with an X-NMS23-E08P1 motor with built-in controller. X-NMS23-BE08P1 is available with a power-off brake to enable use of the LC40 in vertical applications. LC40B-KM01 and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems. Up to 3500 mm travel length, available in 50 mm increments Compatible with most 40 mm T-slot extrusion framing systems and accessories Includes NEMA 23 stepper motor with built-in controller and encoder Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Integrated power-off brake for vertical applications Recirculating ball bearing carriage for high load and lifetime Home sensor and magnet included, optional away sensor See the User's Manual to help assemble and configure the LC40B-KM01 Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Datasheet Summary
Powered by GS/AI

The LC40B3000-KM01 is a belt-driven, single-carriage linear stage with 3000 mm travel, integrating a NEMA 23 stepper motor and built-in controller. It features a recirculating ball bearing carriage, magnetic home sensor, and operates with a maximum speed of 3000 mm/s. The stage has a peak thrust of 90 N, maximum axial brake force of 70 N, and repeatability under 20 µm. It is compatible with 40 mm T-slot extrusion systems and complies with CE standards. Operating temperature ranges from 0 to 50 °C.

Datasheet Summary
Powered by GS/AI

The LC40B3000-KM01 is a belt-driven, single-carriage linear stage with 3000 mm travel, integrating a NEMA 23 stepper motor and built-in controller. It features a recirculating ball bearing carriage, magnetic home sensor, and operates with a maximum speed of 3000 mm/s. The stage has a peak thrust of 90 N, maximum axial brake force of 70 N, and repeatability under 20 µm. It is compatible with 40 mm T-slot extrusion systems and complies with CE standards. Operating temperature ranges from 0 to 50 °C.

Suppliers

Company
Product
Description
Supplier Links
T-slot extrusion stage, single carriage, belt-driven, 3000 mm travel, integrated controller and motor encoder - LC40B3000-KM01 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
T-slot extrusion stage, single carriage, belt-driven, 3000 mm travel, integrated controller and motor encoder
LC40B3000-KM01
T-slot extrusion stage, single carriage, belt-driven, 3000 mm travel, integrated controller and motor encoder LC40B3000-KM01
Zaber's LC40B-KM01 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. These guides are available in 50 mm travel increments up to 3500 mm. The LC40B-KM01 Series is an all-in-one package that combines an LC40 linear guide with an X-NMS23-E08P1 motor with built-in controller. X-NMS23-BE08P1 is available with a power-off brake to enable use of the LC40 in vertical applications. LC40B-KM01 and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems. Up to 3500 mm travel length, available in 50 mm increments Compatible with most 40 mm T-slot extrusion framing systems and accessories Includes NEMA 23 stepper motor with built-in controller and encoder Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Integrated power-off brake for vertical applications Recirculating ball bearing carriage for high load and lifetime Home sensor and magnet included, optional away sensor See the User's Manual to help assemble and configure the LC40B-KM01 Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LC40B-KM01 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. These guides are available in 50 mm travel increments up to 3500 mm.

The LC40B-KM01 Series is an all-in-one package that combines an LC40 linear guide with an X-NMS23-E08P1 motor with built-in controller. X-NMS23-BE08P1 is available with a power-off brake to enable use of the LC40 in vertical applications. LC40B-KM01 and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems.

  • Up to 3500 mm travel length, available in 50 mm increments
  • Compatible with most 40 mm T-slot extrusion framing systems and accessories
  • Includes NEMA 23 stepper motor with built-in controller and encoder
  • Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness
  • Integrated power-off brake for vertical applications
  • Recirculating ball bearing carriage for high load and lifetime
  • Home sensor and magnet included, optional away sensor
  • See the User's Manual to help assemble and configure the LC40B-KM01

Lead Times:
Min: 3-7 Days
Max: 3-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LC40B3000-KM01
Product Name T-slot extrusion stage, single carriage, belt-driven, 3000 mm travel, integrated controller and motor encoder
Stroke or X-Axis Travel 118 inch (3000 mm)
Rated Speed 118 in/sec (180 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL56H+559L - THK America, Inc.
Specs
Stroke or X-Axis Travel 22.99 inch (584 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
XYZ Linear Stage, Gothic-Arch, 65 x 65 mm, Micro XY, Pico Z, M4 and M6 - 9063-XYZ-NNP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Ball Slide Positioning Stage - 1202PMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details