The LC40B2550-KM02B is a belt-driven, recirculating ball bearing linear stage with 2550 mm travel, integrated NEMA 23 stepper motor with encoder, and a power-off brake. It features a single carriage, magnetic home sensor, and is compatible with 40 mm T-slot extrusion systems. The stage has a maximum speed of 3000 mm/s, peak thrust of 90 N, repeatability of less than 20 µm, and operates within 0 to 50 °C. It is CE compliant and weighs 7.353 kg.
Zaber's LC40B-KM02 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. These guides are available in 50 mm travel increments up to 3500 mm.
The LC40B-KM02 Series is an all-in-one package that combines an LC40 linear guide with an NMS23-E08P1T3A motor with encoder. NMS23-BE08P1T10A is available with a power-off brake to enable use of the LC40 in vertical applications. LC40B-KM02 and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems.
Lead Times:
Min: 3-7 Days
Max: 3-7 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LC40B2550-KM02B |
| Product Name | T-slot extrusion stage, single carriage, belt-driven, 2550 mm travel, integrated motor encoder |
| Stroke or X-Axis Travel | 100 inch (2550 mm) |
| Rated Speed | 118 in/sec (180 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |