The LC40B0500-KM01B is a motorized linear guide designed for precision applications, featuring a 500 mm travel length. It utilizes a belt-driven mechanism with a single carriage, providing a maximum centered load capacity of 500 N (112.1 lb). The guide is constructed with hardened bearing steel rails and high-strength aluminum extrusion, ensuring excellent stiffness and straightness. It includes a NEMA 23 stepper motor with an integrated controller and encoder, offering a microstep size of 7.03125 µm and a maximum speed of 3000 mm/s. The system also features a built-in power-off brake for vertical applications, a recirculating ball bearing carriage for enhanced load handling, and a magnetic home sensor with an optional away sensor. The LC40B0500-KM01B operates within a temperature range of 0 to 50 °C and is CE compliant, making it suitable for various engineering projects requiring reliable linear motion.
Zaber's LC40B-KM01 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. These guides are available in 50 mm travel increments up to 3500 mm.
The LC40B-KM01 Series is an all-in-one package that combines an LC40 linear guide with an X-NMS23-E08P1 motor with built-in controller. X-NMS23-BE08P1 is available with a power-off brake to enable use of the LC40 in vertical applications. LC40B-KM01 and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems.
Lead Times:
Min: 3-7 Days
Max: 3-7 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LC40B0500-KM01B |
| Product Name | T-slot extrusion stage, single carriage, belt-driven, 500 mm travel, integrated controller and motor encoder |
| Stroke or X-Axis Travel | 19.69 inch (500 mm) |
| Rated Speed | 118 in/sec (180 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |