The LC40B0350-N2 is a dual carriage, belt-driven T-slot extrusion stage from Zaber Technologies, Inc., designed for precision linear motion applications. It offers a maximum travel distance of 280 mm and supports a centered load capacity of up to 1000 N (224.3 lb). The recirculating ball bearing carriage enhances load handling and extends the product's lifespan. This model is compatible with most 40 mm T-slot extrusion framing systems and accessories, making it versatile for various setups. The operating temperature range is from 0 to 50 °C, and the product is CE compliant. The weight of the unit is approximately 9.712 kg (21.411 lb).
Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. The LC40 Series of linear guides is available with a synchronous belt drive or as a passive guide rail. These guides are available in 50 mm travel increments up to 3500 mm.
For an all-in-one package including motor and controller, see the LC40B-KM Series which combines an LC40B belt-driven linear guide with an X-NMS-E motor with integrated controller. LC40B-KM and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems.
Lead Times:
Min: 3-7 Days
Max: 3-7 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LC40B0350-N2 |
| Product Name | T-slot extrusion stage, dual carriage, belt-driven, 280 mm max travel |
| Stroke or X-Axis Travel | 11.02 inch (280 mm) |