The ASR050B050B-T3A is a motorized XY microscope stage from Zaber Technologies, Inc., featuring a travel range of 50 mm in both the X and Y axes. It offers an accuracy of up to 12 µm and a repeatability of 2 µm, with a maximum speed of 85 mm/s. The stage utilizes a precision lead screw for motion and is equipped with crossed roller bearings for stability. It supports non-contact hall sensor limit switches that are easily adjustable. The stage is compatible with various controllers, including the X-MCC2 series, and is designed for use with both upright and inverted microscopes. Custom mounting adaptors are available, and the operating temperature range is from 0 to 50 °C. The product is CE compliant but is not vacuum compatible.
Zaber's ASR series microscope stages combined with our X-MCC2 series multi-axis controllers are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the ASR.
Mounting adaptors are available for breadboards and most common microscopes. Custom adaptors and plates are available upon request.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Microscope Stages |
| Product Number | ASR050B050B-T3A |
| Product Name | Motorized XY microscope stage, 50 mm x 50 mm travel |
| Stage Type | Motorized Stage |