Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
YUETSU SEIKI
150-3790 -- COAXIAL ADAPTERS
Yuetsu Seiki
Coaxial Adapters
150-3790
Description
Connector,Coaxial,Co nversion,Adapter
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Connector,Coaxial,Co nversion,Adapter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
4046145
Coaxial Adapters
4046145
Connector,Coaxial,Co nversion,Adapter
Connector,Coaxial,Co
nversion,Adapter
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
RF and Microwave Connectors
Product Number
4046145
Product Name
Coaxial Adapters
Connector Type
BNC
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Coaxial Connector (RF) Accessories
1056728-1
Specs
Connector Type
SMP
View Details
2
suppliers
Eteily Technologies India Pvt. Ltd.
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon
ET-SFS-4H-T5M
Specs
Connector Type
SMA
Gender
Female / Jack
Geometry
Straight
View Details
RS Components, Ltd.
Coaxial Adapters
1367731
Specs
Connector Type
7-16 Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight; Straight
View Details
PIC Wire & Cable
50 Ohm TNC Connector, TNC 90° Plug
190609
Specs
Connector Type
TNC
Geometry
Right Angle
Voltage Rating
500 volts
View Details