IC GATE DRVR HI/LOW SIDE 14SOIC
IC GATE DRVR HI/LOW SIDE 14SOIC
IC GATE DRVR HI/LOW SIDE 14SOIC
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 4518-UMWIRS21864STR-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 4 amps |
| Supply Voltage | 10 to 20 volts |
| Rise Time | 40 ns |