UMW IRFB7440PBF is a 40V N-channel MOSFET in a TO-220 package, designed for high-current switching applications. It has a continuous drain current of 120A at 25°C and a maximum pulsed drain current of 772A. The on-resistance is 2.5mΩ at 10V gate-source voltage. The device features enhanced avalanche ruggedness with a single-pulse avalanche energy of 161mJ and a gate-source voltage rating of ±20V. Thermal resistance from junction to case is 1.05°C/W, and the storage temperature range is -55°C to 175°C. The package is mounted with a torque of 10lbin (1.1Nm).
MOSFET N-CH 40V 120A TO220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4518-UMWIRFB7440PBF-ND |
| Product Name | Single FETs, MOSFETs |