UMW IRFB4110 is a 100V N-channel MOSFET designed for high-current switching applications. It comes in a TO-220 package and has a continuous drain current rating of 120A at 25°C when limited by wire bonds, with a pulsed drain current of 670A. The device features a maximum on-resistance of 3.7mΩ at VGS=10V and can withstand a single-pulse avalanche energy of 190mJ. It is RoHS compliant and halogen-free, with a junction-to-case thermal resistance of 0.402°C/W and a storage temperature range from -55°C to 175°C.
MOSFET N-CH 100V 120A TO220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4518-UMWIRFB4110-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |