The UMW IRF2804PBF is a 40V N-channel MOSFET in a TO-220 package, designed for high-current switching applications. It has a continuous drain current rating of 75 A at 25°C (package limited), with a maximum Drain-to-Source On-Resistance of 2.3 mΩ at V_GS = 4.5 V. The device supports pulsed drain currents up to 1080 A and has a single pulse avalanche energy rating of 540 mJ, with 100% production testing to 1160 mJ. Junction-to-case thermal resistance is 0.5°C/W, and junction-to-ambient is 62°C/W. Gate threshold voltage ranges from 2 V to 4 V. The part meets the absolute maximum ratings for gate-to-source voltage of ±20 V and operating temperature range from -55°C to 175°C. Soldering temperature tolerance is 300°C for 10 seconds. Mounting torque is specified at 10 lbf·in (1.1 N·m).
MOSFET N-CH 40V 75A TO220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4518-UMWIRF2804PBF-ND |
| Product Name | Single FETs, MOSFETs |