IC GATE DRVR LOW-SIDE 8SOIC
IC GATE DRVR LOW-SIDE 8SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 4518-UCC27524DRTR-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 4 amps |
| Supply Voltage | 25 volts |
| Rise Time | 15 ns |