SOP-8 AC-DC CONTROLLERS & REGULA
SOP-8 AC-DC CONTROLLERS & REGULA
SOP-8 AC-DC CONTROLLERS & REGULA
SOP-8 AC-DC CONTROLLERS & REGULA
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 4518-UC3845BDKR-ND | UC3845B |
| Product Name | DC DC Switching Controllers | AC DC Converters, Offline Switches |
| Configuration / Function | Boost | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| fsw | 500 kHz |