Youtai Semiconductor Co., Ltd Voltage References TL432 0.5%

Description
50mA Adjustable SOT-23-3 Voltage Reference ROHS
Datasheet
Description
50mA Adjustable SOT-23-3 Voltage Reference ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage References - TL432 0.5% - ODG (Origin Data Global)
Shenzhen, China
Voltage References
TL432 0.5%
Voltage References TL432 0.5%
50mA Adjustable SOT-23-3 Voltage Reference ROHS

50mA Adjustable SOT-23-3 Voltage Reference ROHS

Supplier's Site
Power Supply Chip >> Voltage References - TL432 0.5% - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL432 0.5%
Power Supply Chip >> Voltage References TL432 0.5%
50mA Adjustable SOT-23-3 Voltage References ROHS

50mA Adjustable SOT-23-3 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number TL432 0.5% TL432 0.5%
Product Name Voltage References Power Supply Chip >> Voltage References
Package Type SOT23
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385BYZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers
Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - ISL21009DFB50ZR5314T - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.1800 mA
View Details
2 suppliers