2.495V~36V 500A 100MA ADJUSTABLE Product overview: TL431S from UMW is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, 36V, 500A. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, 36V, 500A, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431S can be used for catalog matching and distributor lookup.
2.495V~36V 500A 100MA ADJUSTABLE
2.495V~36V 500A 100MA ADJUSTABLE
2.495V~36V 500A 100MA ADJUSTABLE
2.495V~36V ±0.5% 100mA Adjustable SOT-89-3 Voltage References ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TL431S | 4518-TL431STR-ND | TL431S |
| Product Name | 2.495V 36V 500A Precision Voltage Reference IC | Voltage Reference | Power Supply Chip >> Voltage References |
| Type | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | ||
| Package Type | Other; Tape & Reel (TR) | Other; TO-243AA | SOT89 |
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C |