TRANS NPN 25V 1.5A SOT-23
TRANS NPN 25V 1.5A SOT-23
TRANS NPN 25V 1.5A SOT-23
25V 300mW 1.5A NPN SOT-23-3 Bipolar Transistors - BJT ROHS
25V 300MW 1.5A 100MHZ 500MV@800M
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 4518-SS8050TR-ND | SS8050 | SS8050 |
| Product Name | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 1500 milliamps | 1500 milliamps | |
| VCEO | 25 volts | 25 volts | |
| fT | 100 MHz |