IC GATE AND 1CH 2-INP SC70-5 Product overview: SN74LVC1G08DCKR from UMW is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DCKR can be used for catalog matching and distributor lookup.
IC AND 1-CIR 2-IN SC-70-5
IC AND 1-CIR 2-IN SC-70-5
IC AND 1-CIR 2-IN SC-70-5
AND Gate IC 1 Channel SC-70-5
10uA 1.65V~5.5V 1 10ns@5V,15pF AND Gate SC-70-5 Gates ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC1G08DCKR | 4518-SN74LVC1G08DCKRCT-ND | SN74LVC1G08DCKR | SN74LVC1G08DCKR | SN74LVC1G08DCKR |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic ICs >> Gates |
| Gate Type | AND | AND | AND; AND Gate | AND; AND Gate | AND |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V~5.5V |
| Inputs | 2 | 2 | 2 | 2 | |
| Propagation Delay | 10 ns | 10 ns | 10 ns | 10 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |