IC XOR 1-CIR 2-IN SC-70-5
IC XOR 1-CIR 2-IN SC-70-5
IC XOR 1-CIR 2-IN SC-70-5
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 4518-SN74AHCT1G86DCKRDKR-ND |
| Product Name | Gates and Inverters |
| Gate Type | XOR |
| Supply Voltage | 4.5V ~ 5.5V |
| Inputs | 2 |
| Propagation Delay | 8.3 ns |
| Low Level Output Current (Sink) | 8 mA |