| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4518-SD05CTR-ND | SD05C |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-76, SOD-323 | |
| Peak Pulse Power | 350 watts | |
| VC | 18 volts |