SOD-323 ESD PROTECTION DEVICES R Product overview: SD03C from UMW is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD03C can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 16VC SOD323
TVS DIODE 3.3VWM 16VC SOD323
TVS DIODE 3.3VWM 16VC SOD323
SOD-323 ESD PROTECTION DEVICES R
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SD03C | 4518-SD03CDKR-ND | SD03C |
| Product Name | TVS Protection Diode | TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | |
| Peak Pulse Power | 350 watts | 350 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |