25V 300MW 500MA 150MHZ 600MV@500 Product overview: S8050 from UMW is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 300MW, 500MA. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 300MW, 500MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-S8050 can be used for catalog matching and distributor lookup.
TRANS NPN 25V 0.5A SOT-23
TRANS NPN 25V 0.5A SOT-23
TRANS NPN 25V 0.5A SOT-23
25V 300MW 500MA 150MHZ 600MV@500
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-S8050 | 4518-S8050CT-ND | S8050 |
| Product Name | 25V 300MW 500MA Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape & Reel (TR) | ||
| VCEO | 25 volts | 25 volts | |
| TJ | 150 C (302 F) | 150 C (302 F) |