TVS DIODE 15VWM 24VWM SOD323
TVS DIODE 15VWM 24VWM SOD323
TVS DIODE 15VWM 24VWM SOD323
SOD-323 ESD PROTECTION DEVICES R Product overview: PESD1LIN from UMW is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1LIN can be used for catalog matching and distributor lookup.
SOD-323 ESD PROTECTION DEVICES R
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4518-PESD1LINDKR-ND | 144-PESD1LIN | PESD1LIN |
| Product Name | TVS Diodes | TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single | |
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | |
| Peak Pulse Power | 160 watts | 160 watts | |
| VC | 44 to 70 volts | ||
| VBR | 17.1 to 25.4 volts |