YOUTAI SEMICONDUCTOR CO., LTD
NTD20N06LT4G -- SINGLE FETS, MOSFETS
Youtai Semiconductor Co., Ltd
Single FETs, MOSFETs
NTD20N06LT4G
Description
MOSFET N-CH 60V 20A DPAK
Request a Quote
Email Supplier
Datasheet
Description
MOSFET N-CH 60V 20A DPAK
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Transistors |
Metal-Oxide Semiconductor FET (MOSFET) |
|
Product Number
|
4518-NTD20N06LT4GDKR-ND |
NTD20N06LT4G |
|
Product Name
|
Single FETs, MOSFETs |
Triode/MOS Tube/Transistor >> MOSFETs |
|
Package Type
|
|
TO-252 (DPAK)
|
Unlock Full Specs
to access all available technical data
Similar Products
Advanced Linear Devices, Inc.
Polarity
N-Channel
MOSFET Operating Mode
E-trimmable, common source
V(BR)DSS
10 volts
View Details
3 suppliers
Polarity
N-Channel
V(BR)DSS
25 volts
rDS(on)
0.0290 ohms
View Details
11 suppliers
Polarity
N-Channel
Package Type
TO-247; PG-TO-247-4-STD-NT6.7
View Details
2 suppliers