TRANS NPN 40V 0.6A SOT-23
TRANS NPN 40V 0.6A SOT-23
TRANS NPN 40V 0.6A SOT-23
40V 300mW 600mA NPN SOT-23-3 Bipolar Transistors - BJT ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 4518-MMBT2222ATR-ND | MMBT2222A |
| Product Name | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN | NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 |
| IC(max) | 600 milliamps |