IC GATE DRVR LOW-SIDE SOT23-5
IC GATE DRVR LOW-SIDE SOT23-5
IC GATE DRVR LOW-SIDE SOT23-5
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 4518-MCP1416T-E/OTCT-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 2 amps |
| Supply Voltage | 4.5 to 25 volts |
| Rise Time | 30 ns |