Step-down type Adjustable 3V~32V 1.2A 1.25V~32V SOP-8 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | MC34063ADR |
| Product Name | Power Supply Chip >> DC-DC Converters |
| Output Voltage Type | Adjustable / Variable |
| Output Voltage | 1.25 to 32 volts |
| Input Voltage | 3 to 32 volts |