IC REG LIN POS ADJ 1.5A TO220-3L
IC REG LIN POS ADJ 1.5A TO220AB
1.5A Adjustable 1.2V~37V Positive electrode 40V TO-220 Linear Voltage Regulators (LDO) ROHS
| DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4518-LM317T-ND | LM317T | LM317T |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Standard | Low Dropout | |
| Output Polarity | Positive | Positive | Positive |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable |
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 |
| Special Features | Input Overcurrent Protection |