IC REG LIN POS ADJ 100MA 8SOIC
IC REG LINEAR POS ADJ 1.5A 8-SOP
IC REG LINEAR POS ADJ 1.5A 8-SOP
IC REG LINEAR POS ADJ 1.5A 8-SOP
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM317LD | 4518-LM317LDDKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| Output Voltage | 1.2 volts | 1.2 to 37 volts |
| IOUT | 1.5 amps | 1.5 amps |