IC REG LIN POS ADJ 1.5A SOT-223
IC REG LIN POS ADJ 1.5A SOT-223
IC REG LIN POS ADJ 1.5A SOT-223
LINEAR VOLTAGE REGULATORS LOW CU Product overview: LM317G from UMW is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317G can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO)
75dB@(120Hz) 2.2A Adjustable 1.2V~37V Positive electrode 40V SOT-223 Linear Voltage Regulators (LDO) ROHS
LINEAR VOLTAGE REGULATORS LOW CU
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4518-LM317GDKR-ND | 776-LM317G | LM317G | LM317G | LM317G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO) | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | Positive | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | ||
| Special Features | Input Overcurrent Protection |